Panasonic Chip Res, Thick Film, 5K9, 0.2W, 0603; Resistance Panasonic ERJ-PB3B5901V

Description
CHIP RES, THICK FILM, 5K9, 0.2W, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K9, 0.2W, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K9, 0.2W, 0603; Resistance Panasonic - 68AC6396 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K9, 0.2W, 0603; Resistance Panasonic
68AC6396
Chip Res, Thick Film, 5K9, 0.2W, 0603; Resistance Panasonic 68AC6396
CHIP RES, THICK FILM, 5K9, 0.2W, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K9, 0.2W, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K9, 0.2W, 0603; Resistance Panasonic - 68AC6397 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K9, 0.2W, 0603; Resistance Panasonic
68AC6397
Chip Res, Thick Film, 5K9, 0.2W, 0603; Resistance Panasonic 68AC6397
CHIP RES, THICK FILM, 5K9, 0.2W, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K9, 0.2W, 0603; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 5.9K OHM 0.1% 1/5W 0603 - 590-ERJ-PB3B5901V - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.9K OHM 0.1% 1/5W 0603
590-ERJ-PB3B5901V
RES SMD 5.9K OHM 0.1% 1/5W 0603 590-ERJ-PB3B5901V
RES SMD 5.9K OHM 0.1% 1/5W 0603

RES SMD 5.9K OHM 0.1% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 68AC6396 590-ERJ-PB3B5901V
Product Name Chip Res, Thick Film, 5K9, 0.2W, 0603; Resistance Panasonic RES SMD 5.9K OHM 0.1% 1/5W 0603
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details