Panasonic Chip Res, Thick Film, 56K, 0.2W, 0603; Resistance Panasonic ERJ-PB3B5602V

Description
CHIP RES, THICK FILM, 56K, 0.2W, 0603; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 56K, 0.2W, 0603; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 56K, 0.2W, 0603; Resistance Panasonic - 68AC6381 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56K, 0.2W, 0603; Resistance Panasonic
68AC6381
Chip Res, Thick Film, 56K, 0.2W, 0603; Resistance Panasonic 68AC6381
CHIP RES, THICK FILM, 56K, 0.2W, 0603; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 56K, 0.2W, 0603; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 56K, 0.2W, 0603; Resistance Panasonic - 68AC6380 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56K, 0.2W, 0603; Resistance Panasonic
68AC6380
Chip Res, Thick Film, 56K, 0.2W, 0603; Resistance Panasonic 68AC6380
CHIP RES, THICK FILM, 56K, 0.2W, 0603; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 56K, 0.2W, 0603; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 56K OHM 0.1% 1/5W 0603 - 590-ERJ-PB3B5602V - Utmel Electronic Limited
Hong Kong, China
RES SMD 56K OHM 0.1% 1/5W 0603
590-ERJ-PB3B5602V
RES SMD 56K OHM 0.1% 1/5W 0603 590-ERJ-PB3B5602V
RES SMD 56K OHM 0.1% 1/5W 0603

RES SMD 56K OHM 0.1% 1/5W 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B5602V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B5602V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B5602V
RES SMD 56K OHM 0.1% 1/5W 0603

RES SMD 56K OHM 0.1% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 68AC6381 590-ERJ-PB3B5602V ERJ-PB3B5602V
Product Name Chip Res, Thick Film, 56K, 0.2W, 0603; Resistance Panasonic RES SMD 56K OHM 0.1% 1/5W 0603 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 56000 ohms 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details