Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B5600V

Description
RES SMD 560 OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 560 OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B5600V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B5600V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B5600V
RES SMD 560 OHM 0.1% 1/5W 0603

RES SMD 560 OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 560R, 0.2W, 0603; Resistance Panasonic - 68AC6376 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560R, 0.2W, 0603; Resistance Panasonic
68AC6376
Chip Res, Thick Film, 560R, 0.2W, 0603; Resistance Panasonic 68AC6376
CHIP RES, THICK FILM, 560R, 0.2W, 0603; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 560R, 0.2W, 0603; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 560R, 0.2W, 0603; Resistance Panasonic - 68AC6377 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560R, 0.2W, 0603; Resistance Panasonic
68AC6377
Chip Res, Thick Film, 560R, 0.2W, 0603; Resistance Panasonic 68AC6377
CHIP RES, THICK FILM, 560R, 0.2W, 0603; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 560R, 0.2W, 0603; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B5600V 68AC6376
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 560R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 560 ohms 560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers