Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B5230V

Description
RES SMD 523 OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 523 OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B5230V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B5230V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B5230V
RES SMD 523 OHM 0.1% 1/5W 0603

RES SMD 523 OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 523R, 0.2W, 0603; Resistance Panasonic - 68AC6358 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523R, 0.2W, 0603; Resistance Panasonic
68AC6358
Chip Res, Thick Film, 523R, 0.2W, 0603; Resistance Panasonic 68AC6358
CHIP RES, THICK FILM, 523R, 0.2W, 0603; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 523R, 0.2W, 0603; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 523R, 0.2W, 0603; Resistance Panasonic - 68AC6359 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523R, 0.2W, 0603; Resistance Panasonic
68AC6359
Chip Res, Thick Film, 523R, 0.2W, 0603; Resistance Panasonic 68AC6359
CHIP RES, THICK FILM, 523R, 0.2W, 0603; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 523R, 0.2W, 0603; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B5230V 68AC6358
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 523R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 523 ohms 523 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers