Panasonic Chip Res, Thick Film, 4K99, 0.2W, 0603; Resistance Panasonic ERJ-PB3B4991V

Description
CHIP RES, THICK FILM, 4K99, 0.2W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K99, 0.2W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K99, 0.2W, 0603; Resistance Panasonic - 68AC6343 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K99, 0.2W, 0603; Resistance Panasonic
68AC6343
Chip Res, Thick Film, 4K99, 0.2W, 0603; Resistance Panasonic 68AC6343
CHIP RES, THICK FILM, 4K99, 0.2W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K99, 0.2W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K99, 0.2W, 0603; Resistance Panasonic - 68AC6342 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K99, 0.2W, 0603; Resistance Panasonic
68AC6342
Chip Res, Thick Film, 4K99, 0.2W, 0603; Resistance Panasonic 68AC6342
CHIP RES, THICK FILM, 4K99, 0.2W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K99, 0.2W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6343
Product Name Chip Res, Thick Film, 4K99, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676356-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD113GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details