Panasonic RES SMD 4.7K OHM 0.1% 1/5W 0603 ERJ-PB3B4701V

Description
RES SMD 4.7K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 4.7K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 4.7K OHM 0.1% 1/5W 0603 - 590-ERJ-PB3B4701V - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.7K OHM 0.1% 1/5W 0603
590-ERJ-PB3B4701V
RES SMD 4.7K OHM 0.1% 1/5W 0603 590-ERJ-PB3B4701V
RES SMD 4.7K OHM 0.1% 1/5W 0603

RES SMD 4.7K OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 4K7, 0.2W, 0603; Resistance Panasonic - 68AC6324 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K7, 0.2W, 0603; Resistance Panasonic
68AC6324
Chip Res, Thick Film, 4K7, 0.2W, 0603; Resistance Panasonic 68AC6324
CHIP RES, THICK FILM, 4K7, 0.2W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K7, 0.2W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K7, 0.2W, 0603; Resistance Panasonic - 68AC6325 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K7, 0.2W, 0603; Resistance Panasonic
68AC6325
Chip Res, Thick Film, 4K7, 0.2W, 0603; Resistance Panasonic 68AC6325
CHIP RES, THICK FILM, 4K7, 0.2W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K7, 0.2W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PB3B4701V 68AC6324
Product Name RES SMD 4.7K OHM 0.1% 1/5W 0603 Chip Res, Thick Film, 4K7, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 4700 ohms 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details