Panasonic Chip Res, Thick Film, 46K4, 0.2W, 0603; Resistance Panasonic ERJ-PB3B4642V

Description
CHIP RES, THICK FILM, 46K4, 0.2W, 0603; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 46K4, 0.2W, 0603; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 46K4, 0.2W, 0603; Resistance Panasonic - 68AC6321 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 46K4, 0.2W, 0603; Resistance Panasonic
68AC6321
Chip Res, Thick Film, 46K4, 0.2W, 0603; Resistance Panasonic 68AC6321
CHIP RES, THICK FILM, 46K4, 0.2W, 0603; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 46K4, 0.2W, 0603; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 46K4, 0.2W, 0603; Resistance Panasonic - 68AC6320 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 46K4, 0.2W, 0603; Resistance Panasonic
68AC6320
Chip Res, Thick Film, 46K4, 0.2W, 0603; Resistance Panasonic 68AC6320
CHIP RES, THICK FILM, 46K4, 0.2W, 0603; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 46K4, 0.2W, 0603; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B4642V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B4642V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B4642V
RES SMD 46.4K OHM 0.1% 1/5W 0603

RES SMD 46.4K OHM 0.1% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC6321 ERJ-PB3B4642V
Product Name Chip Res, Thick Film, 46K4, 0.2W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 46400 ohms 46400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614973-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD914GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details