Panasonic Chip Res, Thick Film, 44K2, 0.2W, 0603; Resistance Panasonic ERJ-PB3B4422V

Description
CHIP RES, THICK FILM, 44K2, 0.2W, 0603; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 44K2, 0.2W, 0603; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 44K2, 0.2W, 0603; Resistance Panasonic - 68AC6308 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 44K2, 0.2W, 0603; Resistance Panasonic
68AC6308
Chip Res, Thick Film, 44K2, 0.2W, 0603; Resistance Panasonic 68AC6308
CHIP RES, THICK FILM, 44K2, 0.2W, 0603; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 44K2, 0.2W, 0603; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 44K2, 0.2W, 0603; Resistance Panasonic - 68AC6309 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 44K2, 0.2W, 0603; Resistance Panasonic
68AC6309
Chip Res, Thick Film, 44K2, 0.2W, 0603; Resistance Panasonic 68AC6309
CHIP RES, THICK FILM, 44K2, 0.2W, 0603; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 44K2, 0.2W, 0603; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6308
Product Name Chip Res, Thick Film, 44K2, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 44200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8254FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details