Panasonic Chip Res, Thick Film, 402R, 0.2W, 0603; Resistance Panasonic ERJ-PB3B4020V

Description
CHIP RES, THICK FILM, 402R, 0.2W, 0603; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 402R, 0.2W, 0603; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 402R, 0.2W, 0603; Resistance Panasonic - 68AC6275 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 402R, 0.2W, 0603; Resistance Panasonic
68AC6275
Chip Res, Thick Film, 402R, 0.2W, 0603; Resistance Panasonic 68AC6275
CHIP RES, THICK FILM, 402R, 0.2W, 0603; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 402R, 0.2W, 0603; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 402R, 0.2W, 0603; Resistance Panasonic - 68AC6274 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 402R, 0.2W, 0603; Resistance Panasonic
68AC6274
Chip Res, Thick Film, 402R, 0.2W, 0603; Resistance Panasonic 68AC6274
CHIP RES, THICK FILM, 402R, 0.2W, 0603; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 402R, 0.2W, 0603; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6275
Product Name Chip Res, Thick Film, 402R, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details