Panasonic Chip Res, Thick Film, 3K9, 0.2W, 0603; Resistance Panasonic ERJ-PB3B3901V

Description
CHIP RES, THICK FILM, 3K9, 0.2W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 3K9, 0.2W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 3K9, 0.2W, 0603 from Panasonic is a high precision thick film resistor designed for reliable performance in various applications. It features a resistance value of 3.9 kΩ with a tolerance of ±0.1%, ensuring accuracy in circuit designs. The power rating is 0.20 W at a maximum operating temperature of 70 °C, with a limiting element voltage of 150 V and a maximum overload voltage of 200 V. This resistor is suitable for both reflow and flow soldering processes and is compliant with RoHS standards. It is AEC-Q200 qualified, making it suitable for automotive applications. The temperature coefficient of resistance is ±50vó10,Ū,Å?/°C, and it operates effectively within a temperature range of -55 °C to +155 °C. The product is packaged in a 0603 (1.6 mm x 0.8 mm) size, making it compact for various circuit board layouts.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 3K9, 0.2W, 0603 from Panasonic is a high precision thick film resistor designed for reliable performance in various applications. It features a resistance value of 3.9 kΩ with a tolerance of ±0.1%, ensuring accuracy in circuit designs. The power rating is 0.20 W at a maximum operating temperature of 70 °C, with a limiting element voltage of 150 V and a maximum overload voltage of 200 V. This resistor is suitable for both reflow and flow soldering processes and is compliant with RoHS standards. It is AEC-Q200 qualified, making it suitable for automotive applications. The temperature coefficient of resistance is ±50vó10,Ū,Å?/°C, and it operates effectively within a temperature range of -55 °C to +155 °C. The product is packaged in a 0603 (1.6 mm x 0.8 mm) size, making it compact for various circuit board layouts.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K9, 0.2W, 0603; Resistance Panasonic - 68AC6264 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K9, 0.2W, 0603; Resistance Panasonic
68AC6264
Chip Res, Thick Film, 3K9, 0.2W, 0603; Resistance Panasonic 68AC6264
CHIP RES, THICK FILM, 3K9, 0.2W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K9, 0.2W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K9, 0.2W, 0603; Resistance Panasonic - 68AC6265 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K9, 0.2W, 0603; Resistance Panasonic
68AC6265
Chip Res, Thick Film, 3K9, 0.2W, 0603; Resistance Panasonic 68AC6265
CHIP RES, THICK FILM, 3K9, 0.2W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K9, 0.2W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6264
Product Name Chip Res, Thick Film, 3K9, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details