Panasonic Chip Res, Thick Film, 390R, 0.2W, 0603; Resistance Panasonic ERJ-PB3B3900V

Description
CHIP RES, THICK FILM, 390R, 0.2W, 0603; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 390R, 0.2W, 0603; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 390R, 0.2W, 0603; Resistance Panasonic - 68AC6262 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390R, 0.2W, 0603; Resistance Panasonic
68AC6262
Chip Res, Thick Film, 390R, 0.2W, 0603; Resistance Panasonic 68AC6262
CHIP RES, THICK FILM, 390R, 0.2W, 0603; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 390R, 0.2W, 0603; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 390R, 0.2W, 0603; Resistance Panasonic - 68AC6263 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390R, 0.2W, 0603; Resistance Panasonic
68AC6263
Chip Res, Thick Film, 390R, 0.2W, 0603; Resistance Panasonic 68AC6263
CHIP RES, THICK FILM, 390R, 0.2W, 0603; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 390R, 0.2W, 0603; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6262
Product Name Chip Res, Thick Film, 390R, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
3 suppliers