Panasonic Chip Res, Thick Film, 3K83, 0.2W, 0603; Resistance Panasonic ERJ-PB3B3831V

Description
CHIP RES, THICK FILM, 3K83, 0.2W, 0603; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K83, 0.2W, 0603; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K83, 0.2W, 0603; Resistance Panasonic - 68AC6259 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K83, 0.2W, 0603; Resistance Panasonic
68AC6259
Chip Res, Thick Film, 3K83, 0.2W, 0603; Resistance Panasonic 68AC6259
CHIP RES, THICK FILM, 3K83, 0.2W, 0603; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K83, 0.2W, 0603; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K83, 0.2W, 0603; Resistance Panasonic - 68AC6258 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K83, 0.2W, 0603; Resistance Panasonic
68AC6258
Chip Res, Thick Film, 3K83, 0.2W, 0603; Resistance Panasonic 68AC6258
CHIP RES, THICK FILM, 3K83, 0.2W, 0603; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K83, 0.2W, 0603; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6259
Product Name Chip Res, Thick Film, 3K83, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3830 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details