Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B3742V

Description
RES SMD 37.4K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 37.4K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B3742V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B3742V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B3742V
RES SMD 37.4K OHM 0.1% 1/5W 0603

RES SMD 37.4K OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 37K4, 0.2W, 0603; Resistance Panasonic - 68AC6255 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 37K4, 0.2W, 0603; Resistance Panasonic
68AC6255
Chip Res, Thick Film, 37K4, 0.2W, 0603; Resistance Panasonic 68AC6255
CHIP RES, THICK FILM, 37K4, 0.2W, 0603; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 37K4, 0.2W, 0603; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 37K4, 0.2W, 0603; Resistance Panasonic - 68AC6254 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 37K4, 0.2W, 0603; Resistance Panasonic
68AC6254
Chip Res, Thick Film, 37K4, 0.2W, 0603; Resistance Panasonic 68AC6254
CHIP RES, THICK FILM, 37K4, 0.2W, 0603; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 37K4, 0.2W, 0603; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B3742V 68AC6255
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 37K4, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 37400 ohms 37400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8450 ohms
View Details
4 suppliers
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3483FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details