Panasonic Chip Resistor - Surface Mount ERJ-PB3B3600V

Description
RES SMD 360 OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 360 OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB3B3600V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3B3600V
Chip Resistor - Surface Mount ERJ-PB3B3600V
RES SMD 360 OHM 0.1% 1/5W 0603

RES SMD 360 OHM 0.1% 1/5W 0603

Supplier's Site Datasheet
Chip Res, Thick Film, 360R, 0.2W, 0603; Resistance Panasonic - 68AC6238 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 360R, 0.2W, 0603; Resistance Panasonic
68AC6238
Chip Res, Thick Film, 360R, 0.2W, 0603; Resistance Panasonic 68AC6238
CHIP RES, THICK FILM, 360R, 0.2W, 0603; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 360R, 0.2W, 0603; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 360R, 0.2W, 0603; Resistance Panasonic - 68AC6239 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 360R, 0.2W, 0603; Resistance Panasonic
68AC6239
Chip Res, Thick Film, 360R, 0.2W, 0603; Resistance Panasonic 68AC6239
CHIP RES, THICK FILM, 360R, 0.2W, 0603; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 360R, 0.2W, 0603; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PB3B3600V 68AC6238
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 360R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 360 ohms 360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 1614973-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers