Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B3570V

Description
RES SMD 357 OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 357 OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B3570V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B3570V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B3570V
RES SMD 357 OHM 0.1% 1/5W 0603

RES SMD 357 OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 357R, 0.2W, 0603; Resistance Panasonic - 68AC6232 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357R, 0.2W, 0603; Resistance Panasonic
68AC6232
Chip Res, Thick Film, 357R, 0.2W, 0603; Resistance Panasonic 68AC6232
CHIP RES, THICK FILM, 357R, 0.2W, 0603; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 357R, 0.2W, 0603; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 357R, 0.2W, 0603; Resistance Panasonic - 68AC6233 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357R, 0.2W, 0603; Resistance Panasonic
68AC6233
Chip Res, Thick Film, 357R, 0.2W, 0603; Resistance Panasonic 68AC6233
CHIP RES, THICK FILM, 357R, 0.2W, 0603; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 357R, 0.2W, 0603; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B3570V 68AC6232
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 357R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 357 ohms 357 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details