Panasonic Chip Res, Thick Film, 332R, 0.2W, 0603; Resistance Panasonic ERJ-PB3B3320V

Description
CHIP RES, THICK FILM, 332R, 0.2W, 0603; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 332R, 0.2W, 0603; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 332R, 0.2W, 0603; Resistance Panasonic - 68AC6214 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 332R, 0.2W, 0603; Resistance Panasonic
68AC6214
Chip Res, Thick Film, 332R, 0.2W, 0603; Resistance Panasonic 68AC6214
CHIP RES, THICK FILM, 332R, 0.2W, 0603; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 332R, 0.2W, 0603; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 332R, 0.2W, 0603; Resistance Panasonic - 68AC6215 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 332R, 0.2W, 0603; Resistance Panasonic
68AC6215
Chip Res, Thick Film, 332R, 0.2W, 0603; Resistance Panasonic 68AC6215
CHIP RES, THICK FILM, 332R, 0.2W, 0603; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 332R, 0.2W, 0603; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B3320V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B3320V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B3320V
RES SMD 332 OHM 0.1% 1/5W 0603

RES SMD 332 OHM 0.1% 1/5W 0603

Supplier's Site
Chip Resistor - Surface Mount - ERJ-PB3B3320V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3B3320V
Chip Resistor - Surface Mount ERJ-PB3B3320V
RES SMD 332 OHM 0.1% 1/5W 0603

RES SMD 332 OHM 0.1% 1/5W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 68AC6214 ERJ-PB3B3320V ERJ-PB3B3320V
Product Name Chip Res, Thick Film, 332R, 0.2W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567517P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers