Panasonic Chip Res, Thick Film, 33K, 0.2W, 0603; Resistance Panasonic ERJ-PB3B3302V

Description
CHIP RES, THICK FILM, 33K, 0.2W, 0603; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 33K, 0.2W, 0603; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 33K, 0.2W, 0603; Resistance Panasonic - 68AC6212 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33K, 0.2W, 0603; Resistance Panasonic
68AC6212
Chip Res, Thick Film, 33K, 0.2W, 0603; Resistance Panasonic 68AC6212
CHIP RES, THICK FILM, 33K, 0.2W, 0603; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 33K, 0.2W, 0603; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 33K, 0.2W, 0603; Resistance Panasonic - 68AC6213 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33K, 0.2W, 0603; Resistance Panasonic
68AC6213
Chip Res, Thick Film, 33K, 0.2W, 0603; Resistance Panasonic 68AC6213
CHIP RES, THICK FILM, 33K, 0.2W, 0603; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 33K, 0.2W, 0603; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6212
Product Name Chip Res, Thick Film, 33K, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details