Panasonic Chip Res, Thick Film, 330R, 0.2W, 0603; Resistance Panasonic ERJ-PB3B3300V

Description
CHIP RES, THICK FILM, 330R, 0.2W, 0603; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 330R, 0.2W, 0603; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 330R, 0.2W, 0603; Resistance Panasonic - 68AC6209 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 330R, 0.2W, 0603; Resistance Panasonic
68AC6209
Chip Res, Thick Film, 330R, 0.2W, 0603; Resistance Panasonic 68AC6209
CHIP RES, THICK FILM, 330R, 0.2W, 0603; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 330R, 0.2W, 0603; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 330R, 0.2W, 0603; Resistance Panasonic - 62AC0292 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 330R, 0.2W, 0603; Resistance Panasonic
62AC0292
Chip Res, Thick Film, 330R, 0.2W, 0603; Resistance Panasonic 62AC0292
CHIP RES, THICK FILM, 330R, 0.2W, 0603; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 330R, 0.2W, 0603; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6209
Product Name Chip Res, Thick Film, 330R, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers