Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B3010V

Description
RES SMD 301 OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 301 OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B3010V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B3010V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B3010V
RES SMD 301 OHM 0.1% 1/5W 0603

RES SMD 301 OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 301R, 0.2W, 0603; Resistance Panasonic - 68AC6185 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 301R, 0.2W, 0603; Resistance Panasonic
68AC6185
Chip Res, Thick Film, 301R, 0.2W, 0603; Resistance Panasonic 68AC6185
CHIP RES, THICK FILM, 301R, 0.2W, 0603; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 301R, 0.2W, 0603; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 301R, 0.2W, 0603; Resistance Panasonic - 68AC6186 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 301R, 0.2W, 0603; Resistance Panasonic
68AC6186
Chip Res, Thick Film, 301R, 0.2W, 0603; Resistance Panasonic 68AC6186
CHIP RES, THICK FILM, 301R, 0.2W, 0603; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 301R, 0.2W, 0603; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B3010V 68AC6185
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 301R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 301 ohms 301 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details