Panasonic Chip Res, Thick Film, 28K, 0.2W, 0603; Resistance Panasonic ERJ-PB3B2802V

Description
CHIP RES, THICK FILM, 28K, 0.2W, 0603; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 28K, 0.2W, 0603; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 28K, 0.2W, 0603; Resistance Panasonic - 68AC6166 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K, 0.2W, 0603; Resistance Panasonic
68AC6166
Chip Res, Thick Film, 28K, 0.2W, 0603; Resistance Panasonic 68AC6166
CHIP RES, THICK FILM, 28K, 0.2W, 0603; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K, 0.2W, 0603; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 28K, 0.2W, 0603; Resistance Panasonic - 68AC6165 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K, 0.2W, 0603; Resistance Panasonic
68AC6165
Chip Res, Thick Film, 28K, 0.2W, 0603; Resistance Panasonic 68AC6165
CHIP RES, THICK FILM, 28K, 0.2W, 0603; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K, 0.2W, 0603; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6166
Product Name Chip Res, Thick Film, 28K, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 28000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details