Panasonic Chip Res, Thick Film, 2K8, 0.2W, 0603; Resistance Panasonic ERJ-PB3B2801V

Description
CHIP RES, THICK FILM, 2K8, 0.2W, 0603; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K8, 0.2W, 0603; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K8, 0.2W, 0603; Resistance Panasonic - 68AC6163 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K8, 0.2W, 0603; Resistance Panasonic
68AC6163
Chip Res, Thick Film, 2K8, 0.2W, 0603; Resistance Panasonic 68AC6163
CHIP RES, THICK FILM, 2K8, 0.2W, 0603; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K8, 0.2W, 0603; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K8, 0.2W, 0603; Resistance Panasonic - 68AC6164 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K8, 0.2W, 0603; Resistance Panasonic
68AC6164
Chip Res, Thick Film, 2K8, 0.2W, 0603; Resistance Panasonic 68AC6164
CHIP RES, THICK FILM, 2K8, 0.2W, 0603; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K8, 0.2W, 0603; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B2801V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B2801V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B2801V
RES SMD 2.8K OHM 0.1% 1/5W 0603

RES SMD 2.8K OHM 0.1% 1/5W 0603

Supplier's Site
Chip Resistor - Surface Mount - ERJ-PB3B2801V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3B2801V
Chip Resistor - Surface Mount ERJ-PB3B2801V
RES SMD 2.8K OHM 0.1% 1/5W 0603

RES SMD 2.8K OHM 0.1% 1/5W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 68AC6163 ERJ-PB3B2801V ERJ-PB3B2801V
Product Name Chip Res, Thick Film, 2K8, 0.2W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 2800 ohms 2800 ohms 2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573128 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details