Panasonic RES SMD 2.7K OHM 0.1% 1/5W 0603 ERJ-PB3B2701V

Description
RES SMD 2.7K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 2.7K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 2.7K OHM 0.1% 1/5W 0603 - 590-ERJ-PB3B2701V - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.7K OHM 0.1% 1/5W 0603
590-ERJ-PB3B2701V
RES SMD 2.7K OHM 0.1% 1/5W 0603 590-ERJ-PB3B2701V
RES SMD 2.7K OHM 0.1% 1/5W 0603

RES SMD 2.7K OHM 0.1% 1/5W 0603

Supplier's Site
Chip Resistor - Surface Mount - ERJ-PB3B2701V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3B2701V
Chip Resistor - Surface Mount ERJ-PB3B2701V
RES SMD 2.7K OHM 0.1% 1/5W 0603

RES SMD 2.7K OHM 0.1% 1/5W 0603

Supplier's Site Datasheet
Chip Res, Thick Film, 2K7, 0.2W, 0603; Resistance Panasonic - 68AC6152 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K7, 0.2W, 0603; Resistance Panasonic
68AC6152
Chip Res, Thick Film, 2K7, 0.2W, 0603; Resistance Panasonic 68AC6152
CHIP RES, THICK FILM, 2K7, 0.2W, 0603; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K7, 0.2W, 0603; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K7, 0.2W, 0603; Resistance Panasonic - 68AC6151 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K7, 0.2W, 0603; Resistance Panasonic
68AC6151
Chip Res, Thick Film, 2K7, 0.2W, 0603; Resistance Panasonic 68AC6151
CHIP RES, THICK FILM, 2K7, 0.2W, 0603; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K7, 0.2W, 0603; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 590-ERJ-PB3B2701V ERJ-PB3B2701V 68AC6152
Product Name RES SMD 2.7K OHM 0.1% 1/5W 0603 Chip Resistor - Surface Mount Chip Res, Thick Film, 2K7, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 2700 ohms 2700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567505 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details