Panasonic Chip Res, Thick Film, 2K55, 0.2W, 0603; Resistance Panasonic ERJ-PB3B2551V

Description
CHIP RES, THICK FILM, 2K55, 0.2W, 0603; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K55, 0.2W, 0603; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K55, 0.2W, 0603; Resistance Panasonic - 68AC6133 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K55, 0.2W, 0603; Resistance Panasonic
68AC6133
Chip Res, Thick Film, 2K55, 0.2W, 0603; Resistance Panasonic 68AC6133
CHIP RES, THICK FILM, 2K55, 0.2W, 0603; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K55, 0.2W, 0603; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K55, 0.2W, 0603; Resistance Panasonic - 68AC6134 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K55, 0.2W, 0603; Resistance Panasonic
68AC6134
Chip Res, Thick Film, 2K55, 0.2W, 0603; Resistance Panasonic 68AC6134
CHIP RES, THICK FILM, 2K55, 0.2W, 0603; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K55, 0.2W, 0603; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B2551V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B2551V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B2551V
RES SMD 2.55K OHM 0.1% 1/5W 0603

RES SMD 2.55K OHM 0.1% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC6133 ERJ-PB3B2551V
Product Name Chip Res, Thick Film, 2K55, 0.2W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 2550 ohms 2550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1272FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details