Panasonic Chip Resistor - Surface Mount ERJ-PB3B2492V

Description
RES SMD 24.9K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 24.9K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB3B2492V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3B2492V
Chip Resistor - Surface Mount ERJ-PB3B2492V
RES SMD 24.9K OHM 0.1% 1/5W 0603

RES SMD 24.9K OHM 0.1% 1/5W 0603

Supplier's Site Datasheet
Chip Res, Thick Film, 24K9, 0.2W, 0603; Resistance Panasonic - 68AC6129 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K9, 0.2W, 0603; Resistance Panasonic
68AC6129
Chip Res, Thick Film, 24K9, 0.2W, 0603; Resistance Panasonic 68AC6129
CHIP RES, THICK FILM, 24K9, 0.2W, 0603; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K9, 0.2W, 0603; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 24K9, 0.2W, 0603; Resistance Panasonic - 68AC6130 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K9, 0.2W, 0603; Resistance Panasonic
68AC6130
Chip Res, Thick Film, 24K9, 0.2W, 0603; Resistance Panasonic 68AC6130
CHIP RES, THICK FILM, 24K9, 0.2W, 0603; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K9, 0.2W, 0603; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PB3B2492V 68AC6129
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 24K9, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 24900 ohms 24900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1542FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details