RES SMD 23.7K OHM 0.1% 1/5W 0603
CHIP RES, THICK FILM, 23K7, 0.2W, 0603; Resistance:23.7kohm;
CHIP RES, THICK FILM, 23K7, 0.2W, 0603; Resistance:23.7kohm;
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-PB3B2372V | 68AC6112 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Res, Thick Film, 23K7, 0.2W, 0603; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] |
| Resistance Range | 23700 ohms | 23700 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.2000 watts | 0.2000 watts |