Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B2370V

Description
RES SMD 237 OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 237 OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B2370V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B2370V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B2370V
RES SMD 237 OHM 0.1% 1/5W 0603

RES SMD 237 OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 237R, 0.2W, 0603; Resistance Panasonic - 68AC6107 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 237R, 0.2W, 0603; Resistance Panasonic
68AC6107
Chip Res, Thick Film, 237R, 0.2W, 0603; Resistance Panasonic 68AC6107
CHIP RES, THICK FILM, 237R, 0.2W, 0603; Resistance:237ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 237R, 0.2W, 0603; Resistance:237ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 237R, 0.2W, 0603; Resistance Panasonic - 68AC6108 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 237R, 0.2W, 0603; Resistance Panasonic
68AC6108
Chip Res, Thick Film, 237R, 0.2W, 0603; Resistance Panasonic 68AC6108
CHIP RES, THICK FILM, 237R, 0.2W, 0603; Resistance:237ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 237R, 0.2W, 0603; Resistance:237ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B2370V 68AC6107
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 237R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 237 ohms 237 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers