Panasonic Chip Res, Thick Film, 23K2, 0.2W, 0603; Resistance Panasonic ERJ-PB3B2322V

Description
CHIP RES, THICK FILM, 23K2, 0.2W, 0603; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 23K2, 0.2W, 0603; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 23K2, 0.2W, 0603; Resistance Panasonic - 68AC6106 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K2, 0.2W, 0603; Resistance Panasonic
68AC6106
Chip Res, Thick Film, 23K2, 0.2W, 0603; Resistance Panasonic 68AC6106
CHIP RES, THICK FILM, 23K2, 0.2W, 0603; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K2, 0.2W, 0603; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 23K2, 0.2W, 0603; Resistance Panasonic - 68AC6105 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K2, 0.2W, 0603; Resistance Panasonic
68AC6105
Chip Res, Thick Film, 23K2, 0.2W, 0603; Resistance Panasonic 68AC6105
CHIP RES, THICK FILM, 23K2, 0.2W, 0603; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K2, 0.2W, 0603; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6106
Product Name Chip Res, Thick Film, 23K2, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 23200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details