Panasonic Chip Res, Thick Film, 22K6, 0.2W, 0603; Resistance Panasonic ERJ-PB3B2262V

Description
CHIP RES, THICK FILM, 22K6, 0.2W, 0603; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 22K6, 0.2W, 0603; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 22K6, 0.2W, 0603; Resistance Panasonic - 68AC6100 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22K6, 0.2W, 0603; Resistance Panasonic
68AC6100
Chip Res, Thick Film, 22K6, 0.2W, 0603; Resistance Panasonic 68AC6100
CHIP RES, THICK FILM, 22K6, 0.2W, 0603; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 22K6, 0.2W, 0603; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 22K6, 0.2W, 0603; Resistance Panasonic - 68AC6099 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22K6, 0.2W, 0603; Resistance Panasonic
68AC6099
Chip Res, Thick Film, 22K6, 0.2W, 0603; Resistance Panasonic 68AC6099
CHIP RES, THICK FILM, 22K6, 0.2W, 0603; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 22K6, 0.2W, 0603; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B2262V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B2262V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B2262V
RES SMD 22.6K OHM 0.1% 1/5W 0603

RES SMD 22.6K OHM 0.1% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC6100 ERJ-PB3B2262V
Product Name Chip Res, Thick Film, 22K6, 0.2W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 22600 ohms 22600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details