Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B2210V

Description
RES SMD 221 OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 221 OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B2210V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B2210V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B2210V
RES SMD 221 OHM 0.1% 1/5W 0603

RES SMD 221 OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 221R, 0.2W, 0603; Resistance Panasonic - 68AC6089 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 221R, 0.2W, 0603; Resistance Panasonic
68AC6089
Chip Res, Thick Film, 221R, 0.2W, 0603; Resistance Panasonic 68AC6089
CHIP RES, THICK FILM, 221R, 0.2W, 0603; Resistance:221ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 221R, 0.2W, 0603; Resistance:221ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 221R, 0.2W, 0603; Resistance Panasonic - 68AC6090 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 221R, 0.2W, 0603; Resistance Panasonic
68AC6090
Chip Res, Thick Film, 221R, 0.2W, 0603; Resistance Panasonic 68AC6090
CHIP RES, THICK FILM, 221R, 0.2W, 0603; Resistance:221ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 221R, 0.2W, 0603; Resistance:221ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B2210V 68AC6089
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 221R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 221 ohms 221 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573232 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers