Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B2051V

Description
RES SMD 2.05K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 2.05K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B2051V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B2051V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B2051V
RES SMD 2.05K OHM 0.1% 1/5W 0603

RES SMD 2.05K OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 2K05, 0.2W, 0603; Resistance Panasonic - 68AC6067 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K05, 0.2W, 0603; Resistance Panasonic
68AC6067
Chip Res, Thick Film, 2K05, 0.2W, 0603; Resistance Panasonic 68AC6067
CHIP RES, THICK FILM, 2K05, 0.2W, 0603; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K05, 0.2W, 0603; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K05, 0.2W, 0603; Resistance Panasonic - 68AC6068 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K05, 0.2W, 0603; Resistance Panasonic
68AC6068
Chip Res, Thick Film, 2K05, 0.2W, 0603; Resistance Panasonic 68AC6068
CHIP RES, THICK FILM, 2K05, 0.2W, 0603; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K05, 0.2W, 0603; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B2051V 68AC6067
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 2K05, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 2050 ohms 2050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details