Panasonic Chip Res, Thick Film, 20K, 0.2W, 0603; Resistance Panasonic ERJ-PB3B2002V

Description
CHIP RES, THICK FILM, 20K, 0.2W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 20K, 0.2W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 20K, 0.2W, 0603; Resistance Panasonic - 68AC6063 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20K, 0.2W, 0603; Resistance Panasonic
68AC6063
Chip Res, Thick Film, 20K, 0.2W, 0603; Resistance Panasonic 68AC6063
CHIP RES, THICK FILM, 20K, 0.2W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 20K, 0.2W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 20K, 0.2W, 0603; Resistance Panasonic - 68AC6064 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20K, 0.2W, 0603; Resistance Panasonic
68AC6064
Chip Res, Thick Film, 20K, 0.2W, 0603; Resistance Panasonic 68AC6064
CHIP RES, THICK FILM, 20K, 0.2W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 20K, 0.2W, 0603; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6063
Product Name Chip Res, Thick Film, 20K, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details