Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B1961V

Description
RES SMD 1.96K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 1.96K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B1961V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B1961V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B1961V
RES SMD 1.96K OHM 0.1% 1/5W 0603

RES SMD 1.96K OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 1K96, 0.2W, 0603; Resistance Panasonic - 68AC6056 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K96, 0.2W, 0603; Resistance Panasonic
68AC6056
Chip Res, Thick Film, 1K96, 0.2W, 0603; Resistance Panasonic 68AC6056
CHIP RES, THICK FILM, 1K96, 0.2W, 0603; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K96, 0.2W, 0603; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K96, 0.2W, 0603; Resistance Panasonic - 68AC6057 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K96, 0.2W, 0603; Resistance Panasonic
68AC6057
Chip Res, Thick Film, 1K96, 0.2W, 0603; Resistance Panasonic 68AC6057
CHIP RES, THICK FILM, 1K96, 0.2W, 0603; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K96, 0.2W, 0603; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 1.96K OHM 0.1% 1/5W 0603 - 590-ERJ-PB3B1961V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.96K OHM 0.1% 1/5W 0603
590-ERJ-PB3B1961V
RES SMD 1.96K OHM 0.1% 1/5W 0603 590-ERJ-PB3B1961V
RES SMD 1.96K OHM 0.1% 1/5W 0603

RES SMD 1.96K OHM 0.1% 1/5W 0603

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number ERJ-PB3B1961V 68AC6056 590-ERJ-PB3B1961V
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 1K96, 0.2W, 0603; Resistance Panasonic RES SMD 1.96K OHM 0.1% 1/5W 0603
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1960 ohms 1960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details