Panasonic Chip Res, Thick Film, 1K91, 0.2W, 0603; Resistance Panasonic ERJ-PB3B1911V

Description
CHIP RES, THICK FILM, 1K91, 0.2W, 0603; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K91, 0.2W, 0603; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K91, 0.2W, 0603; Resistance Panasonic - 68AC6052 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K91, 0.2W, 0603; Resistance Panasonic
68AC6052
Chip Res, Thick Film, 1K91, 0.2W, 0603; Resistance Panasonic 68AC6052
CHIP RES, THICK FILM, 1K91, 0.2W, 0603; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K91, 0.2W, 0603; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K91, 0.2W, 0603; Resistance Panasonic - 68AC6053 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K91, 0.2W, 0603; Resistance Panasonic
68AC6053
Chip Res, Thick Film, 1K91, 0.2W, 0603; Resistance Panasonic 68AC6053
CHIP RES, THICK FILM, 1K91, 0.2W, 0603; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K91, 0.2W, 0603; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6052
Product Name Chip Res, Thick Film, 1K91, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details