Panasonic RES SMD 1.8K OHM 0.1% 1/5W 0603 ERJ-PB3B1801V

Description
RES SMD 1.8K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 1.8K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.8K OHM 0.1% 1/5W 0603 - 590-ERJ-PB3B1801V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.8K OHM 0.1% 1/5W 0603
590-ERJ-PB3B1801V
RES SMD 1.8K OHM 0.1% 1/5W 0603 590-ERJ-PB3B1801V
RES SMD 1.8K OHM 0.1% 1/5W 0603

RES SMD 1.8K OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 1K8, 0.2W, 0603; Resistance Panasonic - 68AC6040 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K8, 0.2W, 0603; Resistance Panasonic
68AC6040
Chip Res, Thick Film, 1K8, 0.2W, 0603; Resistance Panasonic 68AC6040
CHIP RES, THICK FILM, 1K8, 0.2W, 0603; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K8, 0.2W, 0603; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K8, 0.2W, 0603; Resistance Panasonic - 68AC6041 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K8, 0.2W, 0603; Resistance Panasonic
68AC6041
Chip Res, Thick Film, 1K8, 0.2W, 0603; Resistance Panasonic 68AC6041
CHIP RES, THICK FILM, 1K8, 0.2W, 0603; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K8, 0.2W, 0603; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PB3B1801V 68AC6040
Product Name RES SMD 1.8K OHM 0.1% 1/5W 0603 Chip Res, Thick Film, 1K8, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details