Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B1781V

Description
RES SMD 1.78K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 1.78K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B1781V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B1781V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B1781V
RES SMD 1.78K OHM 0.1% 1/5W 0603

RES SMD 1.78K OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 1K78, 0.2W, 0603; Resistance Panasonic - 68AC6036 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K78, 0.2W, 0603; Resistance Panasonic
68AC6036
Chip Res, Thick Film, 1K78, 0.2W, 0603; Resistance Panasonic 68AC6036
CHIP RES, THICK FILM, 1K78, 0.2W, 0603; Resistance:1.78kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K78, 0.2W, 0603; Resistance:1.78kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K78, 0.2W, 0603; Resistance Panasonic - 68AC6037 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K78, 0.2W, 0603; Resistance Panasonic
68AC6037
Chip Res, Thick Film, 1K78, 0.2W, 0603; Resistance Panasonic 68AC6037
CHIP RES, THICK FILM, 1K78, 0.2W, 0603; Resistance:1.78kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K78, 0.2W, 0603; Resistance:1.78kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B1781V 68AC6036
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 1K78, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1780 ohms 1780 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176772-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details