Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B1651V

Description
RES SMD 1.65K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 1.65K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B1651V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B1651V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B1651V
RES SMD 1.65K OHM 0.1% 1/5W 0603

RES SMD 1.65K OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 1K65, 0.2W, 0603; Resistance Panasonic - 68AC6024 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K65, 0.2W, 0603; Resistance Panasonic
68AC6024
Chip Res, Thick Film, 1K65, 0.2W, 0603; Resistance Panasonic 68AC6024
CHIP RES, THICK FILM, 1K65, 0.2W, 0603; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K65, 0.2W, 0603; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K65, 0.2W, 0603; Resistance Panasonic - 68AC6025 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K65, 0.2W, 0603; Resistance Panasonic
68AC6025
Chip Res, Thick Film, 1K65, 0.2W, 0603; Resistance Panasonic 68AC6025
CHIP RES, THICK FILM, 1K65, 0.2W, 0603; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K65, 0.2W, 0603; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B1651V 68AC6024
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 1K65, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1650 ohms 1650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567793 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers