Panasonic Chip Res, Thick Film, 16K2, 0.2W, 0603; Resistance Panasonic ERJ-PB3B1622V

Description
CHIP RES, THICK FILM, 16K2, 0.2W, 0603; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16K2, 0.2W, 0603; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16K2, 0.2W, 0603; Resistance Panasonic - 68AC6022 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K2, 0.2W, 0603; Resistance Panasonic
68AC6022
Chip Res, Thick Film, 16K2, 0.2W, 0603; Resistance Panasonic 68AC6022
CHIP RES, THICK FILM, 16K2, 0.2W, 0603; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K2, 0.2W, 0603; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16K2, 0.2W, 0603; Resistance Panasonic - 68AC6023 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K2, 0.2W, 0603; Resistance Panasonic
68AC6023
Chip Res, Thick Film, 16K2, 0.2W, 0603; Resistance Panasonic 68AC6023
CHIP RES, THICK FILM, 16K2, 0.2W, 0603; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K2, 0.2W, 0603; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6022
Product Name Chip Res, Thick Film, 16K2, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details