Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B1541V

Description
RES SMD 1.54K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 1.54K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B1541V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B1541V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B1541V
RES SMD 1.54K OHM 0.1% 1/5W 0603

RES SMD 1.54K OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 1K54, 0.2W, 0603; Resistance Panasonic - 68AC6008 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K54, 0.2W, 0603; Resistance Panasonic
68AC6008
Chip Res, Thick Film, 1K54, 0.2W, 0603; Resistance Panasonic 68AC6008
CHIP RES, THICK FILM, 1K54, 0.2W, 0603; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K54, 0.2W, 0603; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K54, 0.2W, 0603; Resistance Panasonic - 68AC6009 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K54, 0.2W, 0603; Resistance Panasonic
68AC6009
Chip Res, Thick Film, 1K54, 0.2W, 0603; Resistance Panasonic 68AC6009
CHIP RES, THICK FILM, 1K54, 0.2W, 0603; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K54, 0.2W, 0603; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B1541V 68AC6008
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 1K54, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1540 ohms 1540 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details