Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B1331V

Description
RES SMD 1.33K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 1.33K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B1331V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B1331V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B1331V
RES SMD 1.33K OHM 0.1% 1/5W 0603

RES SMD 1.33K OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 1K33, 0.2W, 0603; Resistance Panasonic - 68AC5984 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K33, 0.2W, 0603; Resistance Panasonic
68AC5984
Chip Res, Thick Film, 1K33, 0.2W, 0603; Resistance Panasonic 68AC5984
CHIP RES, THICK FILM, 1K33, 0.2W, 0603; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K33, 0.2W, 0603; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K33, 0.2W, 0603; Resistance Panasonic - 68AC5985 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K33, 0.2W, 0603; Resistance Panasonic
68AC5985
Chip Res, Thick Film, 1K33, 0.2W, 0603; Resistance Panasonic 68AC5985
CHIP RES, THICK FILM, 1K33, 0.2W, 0603; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K33, 0.2W, 0603; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B1331V 68AC5984
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 1K33, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1330 ohms 1330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD333JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details