Panasonic RES SMD 1.2K OHM 0.1% 1/5W 0603 ERJ-PB3B1201V

Description
RES SMD 1.2K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 1.2K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.2K OHM 0.1% 1/5W 0603 - 590-ERJ-PB3B1201V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.2K OHM 0.1% 1/5W 0603
590-ERJ-PB3B1201V
RES SMD 1.2K OHM 0.1% 1/5W 0603 590-ERJ-PB3B1201V
RES SMD 1.2K OHM 0.1% 1/5W 0603

RES SMD 1.2K OHM 0.1% 1/5W 0603

Supplier's Site
Res, 1K2, 0.1%, 0.2W, Thick Film, 0603; Resistance Panasonic - 17AC5980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.1%, 0.2W, Thick Film, 0603; Resistance Panasonic
17AC5980
Res, 1K2, 0.1%, 0.2W, Thick Film, 0603; Resistance Panasonic 17AC5980
RES, 1K2, 0.1%, 0.2W, THICK FILM, 0603; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Precision RoHS Compliant: Yes

RES, 1K2, 0.1%, 0.2W, THICK FILM, 0603; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 0.1%, 0.2W, Thick Film, 0603; Resistance Panasonic - 57AK1266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.1%, 0.2W, Thick Film, 0603; Resistance Panasonic
57AK1266
Res, 1K2, 0.1%, 0.2W, Thick Film, 0603; Resistance Panasonic 57AK1266
RES, 1K2, 0.1%, 0.2W, THICK FILM, 0603; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Precision RoHS Compliant: Yes

RES, 1K2, 0.1%, 0.2W, THICK FILM, 0603; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PB3B1201V 17AC5980
Product Name RES SMD 1.2K OHM 0.1% 1/5W 0603 Res, 1K2, 0.1%, 0.2W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 1200 ohms 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details