Panasonic Chip Res, Thick Film, 10K5, 0.2W, 0603; Resistance Panasonic ERJ-PB3B1052V

Description
CHIP RES, THICK FILM, 10K5, 0.2W, 0603; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 10K5, 0.2W, 0603; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 10K5, 0.2W, 0603; Resistance Panasonic - 68AC5944 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10K5, 0.2W, 0603; Resistance Panasonic
68AC5944
Chip Res, Thick Film, 10K5, 0.2W, 0603; Resistance Panasonic 68AC5944
CHIP RES, THICK FILM, 10K5, 0.2W, 0603; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 10K5, 0.2W, 0603; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 10K5, 0.2W, 0603; Resistance Panasonic - 68AC5945 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10K5, 0.2W, 0603; Resistance Panasonic
68AC5945
Chip Res, Thick Film, 10K5, 0.2W, 0603; Resistance Panasonic 68AC5945
CHIP RES, THICK FILM, 10K5, 0.2W, 0603; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 10K5, 0.2W, 0603; Resistance:10.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC5944
Product Name Chip Res, Thick Film, 10K5, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details