Panasonic Chip Res, Thick Film, 1K05, 0.2W, 0603; Resistance Panasonic ERJ-PB3B1051V

Description
CHIP RES, THICK FILM, 1K05, 0.2W, 0603; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K05, 0.2W, 0603; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K05, 0.2W, 0603; Resistance Panasonic - 68AC5943 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K05, 0.2W, 0603; Resistance Panasonic
68AC5943
Chip Res, Thick Film, 1K05, 0.2W, 0603; Resistance Panasonic 68AC5943
CHIP RES, THICK FILM, 1K05, 0.2W, 0603; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K05, 0.2W, 0603; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K05, 0.2W, 0603; Resistance Panasonic - 68AC5942 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K05, 0.2W, 0603; Resistance Panasonic
68AC5942
Chip Res, Thick Film, 1K05, 0.2W, 0603; Resistance Panasonic 68AC5942
CHIP RES, THICK FILM, 1K05, 0.2W, 0603; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K05, 0.2W, 0603; Resistance:1.05kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC5943
Product Name Chip Res, Thick Film, 1K05, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details