Panasonic SMD 5W Resistor ERJ-PB3B1002V

Description
RES SMD 10K OHM 0.1% 1/5W 0603 Product overview: ERJ-PB3B1002V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB3B1002V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 10K OHM 0.1% 1/5W 0603 Product overview: ERJ-PB3B1002V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB3B1002V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W Resistor - 52-ERJ-PB3B1002V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-ERJ-PB3B1002V
SMD 5W Resistor 52-ERJ-PB3B1002V
RES SMD 10K OHM 0.1% 1/5W 0603 Product overview: ERJ-PB3B1002V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB3B1002V can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 0.1% 1/5W 0603 Product overview: ERJ-PB3B1002V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB3B1002V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-PB3B1002V
918660-ERJ-PB3B1002V
Chip Resistor - Surface Mount - ERJ-PB3B1002V 918660-ERJ-PB3B1002V
Manufacturer: Panasonic Win Source Part Number: 918660-ERJ-PB3B1002V Series: ERJ-PB3 Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P20086TR, ERJPB3B1002V, P20086DKR, P20086CT

Manufacturer: Panasonic
Win Source Part Number: 918660-ERJ-PB3B1002V
Series: ERJ-PB3
Operating Temperature Range: -55°C ~ 155°C
Features: 10 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P20086TR, ERJPB3B1002V, P20086DKR, P20086CT

Buy Now Datasheet
Res, 10K, 0.1%, 0.2W, Thick Film, 0603; Resistance Panasonic - 57AK1265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.2W, Thick Film, 0603; Resistance Panasonic
57AK1265
Res, 10K, 0.1%, 0.2W, Thick Film, 0603; Resistance Panasonic 57AK1265
RES, 10K, 0.1%, 0.2W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, 10K, 0.1%, 0.2W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.2W, Thick Film, 0603; Resistance Panasonic - 61AC5835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.2W, Thick Film, 0603; Resistance Panasonic
61AC5835
Res, 10K, 0.1%, 0.2W, Thick Film, 0603; Resistance Panasonic 61AC5835
RES, 10K, 0.1%, 0.2W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, 10K, 0.1%, 0.2W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-PB3B1002V 918660-ERJ-PB3B1002V 57AK1265
Product Name SMD 5W Resistor Chip Resistor - Surface Mount - ERJ-PB3B1002V Res, 10K, 0.1%, 0.2W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 10000 ohms 10000 ohms
Power Rating 0.2000 watts 0.2000 watts
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details