Panasonic RES SMD 56K OHM 5% 1/4W 0603 ERJ-PA3J563V

Description
RES SMD 56K OHM 5% 1/4W 0603
Description
RES SMD 56K OHM 5% 1/4W 0603

Suppliers

Company
Product
Description
Supplier Links
RES SMD 56K OHM 5% 1/4W 0603 - 590-ERJ-PA3J563V - Utmel Electronic Limited
Hong Kong, China
RES SMD 56K OHM 5% 1/4W 0603
590-ERJ-PA3J563V
RES SMD 56K OHM 5% 1/4W 0603 590-ERJ-PA3J563V
RES SMD 56K OHM 5% 1/4W 0603

RES SMD 56K OHM 5% 1/4W 0603

Supplier's Site
0603 New Anti-Surge Resistor Rohs Compliant Panasonic - 84X5076 - Newark, An Avnet Company
Chicago, IL, United States
0603 New Anti-Surge Resistor Rohs Compliant Panasonic
84X5076
0603 New Anti-Surge Resistor Rohs Compliant Panasonic 84X5076
0603 new anti-surge resistor RoHS Compliant: Yes

0603 new anti-surge resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PA3J563V 84X5076
Product Name RES SMD 56K OHM 5% 1/4W 0603 0603 New Anti-Surge Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603
Resistance Range 56000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details