The 0603 New Anti-Surge Resistor from Panasonic, part number 57AK1257, features superior ESD surge characteristics compared to standard metal film resistors, making it suitable for applications requiring high reliability. It has a power rating of 0.20 W and operates effectively in both reflow and flow soldering processes. The resistor is compliant with AEC-Q200 and RoHS standards, ensuring it meets industry requirements for automotive and environmental safety. It offers a resistance tolerance of ±1% and a temperature coefficient of resistance (TCR) of ±100 x 10^-6/K. The device is designed for a rated ambient temperature of up to 70°C and can withstand a limiting element voltage of 500 V. This product is ideal for engineers seeking a robust and reliable resistor for their electronic designs.
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 84X5074 |
| Product Name | 0603 New Anti-Surge Resistor Rohs Compliant Panasonic |
| Configuration | Single Resistor |