Panasonic 0603 New Anti-Surge Resistor Rohs Compliant Panasonic ERJ-PA3J471V

Description
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
Description
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 0603 New Anti-Surge Resistor, part number 57AK1249, is a thick film chip resistor designed for high reliability and superior ESD surge characteristics compared to standard metal film resistors. It features a power rating of 0.20 W and is suitable for both reflow and flow soldering processes. The resistor has a resistance tolerance of ±1% and a temperature coefficient of resistance (TCR) of ±100 x 10^-6/K. It operates effectively within a rated ambient temperature range of -55°C to +155°C and is compliant with AEC-Q200 and RoHS standards. The product is packaged in a punched carrier taping format, making it convenient for automated assembly. This resistor is ideal for applications requiring high precision and reliability in electronic circuits.

Datasheet Summary
Powered by GS/AI

The 0603 New Anti-Surge Resistor, part number 57AK1249, is a thick film chip resistor designed for high reliability and superior ESD surge characteristics compared to standard metal film resistors. It features a power rating of 0.20 W and is suitable for both reflow and flow soldering processes. The resistor has a resistance tolerance of ±1% and a temperature coefficient of resistance (TCR) of ±100 x 10^-6/K. It operates effectively within a rated ambient temperature range of -55°C to +155°C and is compliant with AEC-Q200 and RoHS standards. The product is packaged in a punched carrier taping format, making it convenient for automated assembly. This resistor is ideal for applications requiring high precision and reliability in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
0603 New Anti-Surge Resistor Rohs Compliant Panasonic - 84X5062 - Newark, An Avnet Company
Chicago, IL, United States
0603 New Anti-Surge Resistor Rohs Compliant Panasonic
84X5062
0603 New Anti-Surge Resistor Rohs Compliant Panasonic 84X5062
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
0603 New Anti-Surge Resistor Rohs Compliant Panasonic - 57AK1249 - Newark, An Avnet Company
Chicago, IL, United States
0603 New Anti-Surge Resistor Rohs Compliant Panasonic
57AK1249
0603 New Anti-Surge Resistor Rohs Compliant Panasonic 57AK1249
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84X5062
Product Name 0603 New Anti-Surge Resistor Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details