Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA3J470V

Description
RES SMD 47 OHM 5% 1/3W 0603
Description
RES SMD 47 OHM 5% 1/3W 0603
Datasheet
Datasheet Summary
Powered by GS/AI

The 0603 New Anti-Surge Resistor from Panasonic, part number 57AK1248, features superior ESD surge characteristics compared to standard metal film resistors, making it suitable for applications requiring high reliability. It is constructed with a metal glaze thick film resistive element and three layers of electrodes, ensuring durability. This resistor is rated for a power of 0.20 W and operates effectively in ambient temperatures up to 70°C. It is compliant with AEC-Q200 and RoHS standards, indicating its suitability for automotive and environmentally conscious applications. The resistor is designed for both reflow and flow soldering processes, enhancing its versatility in manufacturing. With a resistance tolerance of ±1% and a temperature coefficient of resistance (TCR) of ±100 x 10^-6/K, it provides high precision in various circuit designs.

Datasheet Summary
Powered by GS/AI

The 0603 New Anti-Surge Resistor from Panasonic, part number 57AK1248, features superior ESD surge characteristics compared to standard metal film resistors, making it suitable for applications requiring high reliability. It is constructed with a metal glaze thick film resistive element and three layers of electrodes, ensuring durability. This resistor is rated for a power of 0.20 W and operates effectively in ambient temperatures up to 70°C. It is compliant with AEC-Q200 and RoHS standards, indicating its suitability for automotive and environmentally conscious applications. The resistor is designed for both reflow and flow soldering processes, enhancing its versatility in manufacturing. With a resistance tolerance of ±1% and a temperature coefficient of resistance (TCR) of ±100 x 10^-6/K, it provides high precision in various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA3J470V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA3J470V
Resistors - Chip Resistor - Surface Mount ERJ-PA3J470V
RES SMD 47 OHM 5% 1/3W 0603

RES SMD 47 OHM 5% 1/3W 0603

Supplier's Site
Res, Aec-Q200, Thick Film, 47R, 0603; Resistance Panasonic - 84X5061 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 47R, 0603; Resistance Panasonic
84X5061
Res, Aec-Q200, Thick Film, 47R, 0603; Resistance Panasonic 84X5061
RES, AEC-Q200, THICK FILM, 47R, 0603; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 47R, 0603; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
0603 New Anti-Surge Resistor Rohs Compliant Panasonic - 57AK1248 - Newark, An Avnet Company
Chicago, IL, United States
0603 New Anti-Surge Resistor Rohs Compliant Panasonic
57AK1248
0603 New Anti-Surge Resistor Rohs Compliant Panasonic 57AK1248
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-PA3J470V 84X5061 57AK1248
Product Name Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 47R, 0603; Resistance Panasonic 0603 New Anti-Surge Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.3330 to 0.3333 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers