RES SMD 36 OHM 5% 1/3W 0603
RES SMD 36 OHM 5% 1/3W 0603
0603 new anti-surge resistor RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | ERJ-PA3J360V | ERJ-PA3J360V | 84X5044 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | 0603 New Anti-Surge Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 (1608 Metric) | 0603 | |
| Resistance Range | 36 ohms | 36 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 0.3330 to 0.3333 watts | 0.3330 to 0.3333 watts |