Panasonic SMD 330 OHM 3W Resistor ERJ-PA3J331V

Description
RES SMD 330 OHM 5% 1/3W 0603 Product overview: ERJ-PA3J331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA3J331V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 330 OHM 5% 1/3W 0603 Product overview: ERJ-PA3J331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA3J331V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330 OHM 3W Resistor - 52-ERJ-PA3J331V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330 OHM 3W Resistor
52-ERJ-PA3J331V
SMD 330 OHM 3W Resistor 52-ERJ-PA3J331V
RES SMD 330 OHM 5% 1/3W 0603 Product overview: ERJ-PA3J331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA3J331V can be used for catalog matching and distributor lookup.

RES SMD 330 OHM 5% 1/3W 0603 Product overview: ERJ-PA3J331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA3J331V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0603 New Anti-Surge Resistor Rohs Compliant Panasonic - 84X5040 - Newark, An Avnet Company
Chicago, IL, United States
0603 New Anti-Surge Resistor Rohs Compliant Panasonic
84X5040
0603 New Anti-Surge Resistor Rohs Compliant Panasonic 84X5040
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
0603 New Anti-Surge Resistor Rohs Compliant Panasonic - 57AK1242 - Newark, An Avnet Company
Chicago, IL, United States
0603 New Anti-Surge Resistor Rohs Compliant Panasonic
57AK1242
0603 New Anti-Surge Resistor Rohs Compliant Panasonic 57AK1242
0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

0603 NEW ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-PA3J331V 84X5040
Product Name SMD 330 OHM 3W Resistor 0603 New Anti-Surge Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric) 0603
Resistance Range 330 ohms
Power Rating 0.2500 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers