Panasonic RES SMD 30 OHM 5% 1/4W 0603 ERJ-PA3J300V

Description
RES SMD 30 OHM 5% 1/4W 0603
Description
RES SMD 30 OHM 5% 1/4W 0603

Suppliers

Company
Product
Description
Supplier Links
RES SMD 30 OHM 5% 1/4W 0603 - 590-ERJ-PA3J300V - Utmel Electronic Limited
Hong Kong, China
RES SMD 30 OHM 5% 1/4W 0603
590-ERJ-PA3J300V
RES SMD 30 OHM 5% 1/4W 0603 590-ERJ-PA3J300V
RES SMD 30 OHM 5% 1/4W 0603

RES SMD 30 OHM 5% 1/4W 0603

Supplier's Site
0603 New Anti-Surge Resistor Rohs Compliant Panasonic - 84X5034 - Newark, An Avnet Company
Chicago, IL, United States
0603 New Anti-Surge Resistor Rohs Compliant Panasonic
84X5034
0603 New Anti-Surge Resistor Rohs Compliant Panasonic 84X5034
0603 new anti-surge resistor RoHS Compliant: Yes

0603 new anti-surge resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PA3J300V 84X5034
Product Name RES SMD 30 OHM 5% 1/4W 0603 0603 New Anti-Surge Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603
Resistance Range 30 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details